Manufacturer: ON Semiconductor
Win Source Part Number: 922707-LB11851FA-BH
Operating Temperature Range: -40°C ~ 90°C (TA)
Features: - Motor Driver - PWM 10-Micro
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-Micro
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MOTOR DRIVER 6V-16V 10MICRO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 922707-LB11851FA-BH | LB11851FA-BH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11851FA-BH | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |