Rochester Electronics Interface - Drivers, Receivers, Transceivers LAN83C185-JD

Description
LOW POWER 10/100 ETHERNET PHY
Datasheet
Description
LOW POWER 10/100 ETHERNET PHY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LAN83C185-JD - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LAN83C185-JD
Interface - Drivers, Receivers, Transceivers LAN83C185-JD
LOW POWER 10/100 ETHERNET PHY

LOW POWER 10/100 ETHERNET PHY

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LAN83C185-JD
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32287-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details