Rochester Electronics Interface - Drivers, Receivers, Transceivers LA73050-TLM-E

Description
6CH 75 OHM VIDEO DRIVER
Datasheet
Description
6CH 75 OHM VIDEO DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LA73050-TLM-E - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LA73050-TLM-E
Interface - Drivers, Receivers, Transceivers LA73050-TLM-E
6CH 75 OHM VIDEO DRIVER

6CH 75 OHM VIDEO DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LA73050-TLM-E
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9151-LACA-RTR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Package Type 113-LFLGA
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32280-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details