Manufacturer: ON Semiconductor
Win Source Part Number: 876674-LA72680M-F-MP
Series: *
Features: Audio Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 876674-LA72680M-F-MPB-E |
| Product Name | Audio Special Purpose - LA72680M-F-MPB-E |