Manufacturer: ON Semiconductor
Win Source Part Number: 922690-LA7213-E
Series: *
Features: Audio Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 922690-LA7213-E |
| Product Name | Audio Special Purpose - LA7213-E |