LA6597FM-TLM-H -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LA6597FM-TLM-H
Description
FAN MOTOR DRIVER
-
Lingto Electronic Limited
Datasheet
Description
FAN MOTOR DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LA6597FM-TLM-H |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details