Rochester Electronics Interface - Drivers, Receivers, Transceivers LA6597FM-TLM-E

Description
SINGLE PHASE FULL WAVE FAN MOTOR
Datasheet
Description
SINGLE PHASE FULL WAVE FAN MOTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LA6597FM-TLM-E - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LA6597FM-TLM-E
Interface - Drivers, Receivers, Transceivers LA6597FM-TLM-E
SINGLE PHASE FULL WAVE FAN MOTOR

SINGLE PHASE FULL WAVE FAN MOTOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LA6597FM-TLM-E
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - SI32193-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details