Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6324NL-E LA6324NL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922684-LA6324NL-E Operating Temperature Range: -30°C ~ 85°C Features: General Purpose Amplifier Circuit - 16-DIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922684-LA6324NL-E Operating Temperature Range: -30°C ~ 85°C Features: General Purpose Amplifier Circuit - 16-DIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6324NL-E - 922684-LA6324NL-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6324NL-E
922684-LA6324NL-E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6324NL-E 922684-LA6324NL-E
Manufacturer: ON Semiconductor Win Source Part Number: 922684-LA6324NL-E Operating Temperature Range: -30°C ~ 85°C Features: General Purpose Amplifier Circuit - 16-DIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922684-LA6324NL-E
Operating Temperature Range: -30°C ~ 85°C
Features: General Purpose Amplifier Circuit - 16-DIP
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6324NL-E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LA6324NL-E
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LA6324NL-E
IC OPAMP GP 4 CIRCUIT 16DIP

IC OPAMP GP 4 CIRCUIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 922684-LA6324NL-E LA6324NL-E
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6324NL-E Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-87710012A - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526SD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details