Manufacturer: ON Semiconductor
Win Source Part Number: 922678-LA4742L-E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
Package: Bulk
Package: 25-SSIP Exposed Pad, Formed Leads
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 25-HZIP
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
45 W FOUR CHANNEL (BRIDGE CIRCUI
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 922678-LA4742L-E | LA4742L-E |
| Product Name | Linear - Linear - Amplifiers - Audio - LA4742L-E | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |