Manufacturer: ON Semiconductor
Win Source Part Number: 876664-LA4636-E
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB 12-SIPH
Package: Bulk
Package: 12-SIP Exposed Pad
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 12-SIPH
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
11 WATT 2 CHANNEL BTL AF POWER A
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 876664-LA4636-E | LA4636-E |
| Product Name | Linear - Linear - Amplifiers - Audio - LA4636-E | Linear - Amplifiers - Audio |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |