Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 922677-LA4534M-TE-L-
Series: *
Features: Amplifier IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
3V CD HEADPHONE-STEREO POWER AMP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 922677-LA4534M-TE-L-E | LA4534M-TE-L-E |
| Product Name | Linear - Linear - Amplifiers - Audio - LA4534M-TE-L-E | Linear - Amplifiers - Audio |