Manufacturer: ON Semiconductor
Win Source Part Number: 922676-LA4425AN-D-E
Operating Temperature Range: -30°C ~ 80°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 5-SIP
Package: Tube
Package: 5-SIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 5-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.33.0001
2-CHANNEL AF POWER AMPLIFIER
IC AMP CLASS AB MONO 6W 5SIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 922676-LA4425AN-D-E | LA4425AN-D-E |
| Product Name | Linear - Linear - Amplifiers - Audio - LA4425AN-D-E | Linear - Amplifiers - Audio |
| Operating Temperature | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) |