Rochester Electronics Linear - Linear - Amplifiers - Special Purpose - LA4160-E LA4160-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922674-LA4160-E Features: Amplifier IC - 14-DIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922674-LA4160-E Features: Amplifier IC - 14-DIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - LA4160-E - 922674-LA4160-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LA4160-E
922674-LA4160-E
Linear - Linear - Amplifiers - Special Purpose - LA4160-E 922674-LA4160-E
Manufacturer: ON Semiconductor Win Source Part Number: 922674-LA4160-E Features: Amplifier IC - 14-DIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922674-LA4160-E
Features: Amplifier IC - 14-DIP
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now
Linear - Amplifiers - Special Purpose - LA4160-E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
LA4160-E
Linear - Amplifiers - Special Purpose LA4160-E
AUDIO SYSTEM AMPLIFIER

AUDIO SYSTEM AMPLIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 922674-LA4160-E LA4160-E
Product Name Linear - Linear - Amplifiers - Special Purpose - LA4160-E Linear - Amplifiers - Special Purpose
Package Type DIP; 14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7385308P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Number of Pins 8
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers