LA2351M-W-TLM-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LA2351M-W-TLM-E
Description
DATA COMMUNICATION ICS
-
Lingto Electronic Limited
Datasheet
Description
DATA COMMUNICATION ICS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LA2351M-W-TLM-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
13750 to 14500 MHz
View Details
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details