Rochester Electronics Embedded - Embedded - Microprocessors - KU80386SXTA33 KU80386SXTA33

Description
Manufacturer: Intel Win Source Part Number: 922566-KU80386SXTA33 Series: i386 Operating Temperature Range: 0°C ~ 100°C (TC) Features: Intel386 SX Microprocessor IC series 1 Core, 32-Bit 33MHz 100-PQFP (19x19) Core Processor: Intel386 SX Speed: 33MHz Package: Bag Package: 100-QFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (19x19) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 55 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 922566-KU80386SXTA33 Series: i386 Operating Temperature Range: 0°C ~ 100°C (TC) Features: Intel386 SX Microprocessor IC series 1 Core, 32-Bit 33MHz 100-PQFP (19x19) Core Processor: Intel386 SX Speed: 33MHz Package: Bag Package: 100-QFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (19x19) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 55 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - KU80386SXTA33 - 922566-KU80386SXTA33 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KU80386SXTA33
922566-KU80386SXTA33
Embedded - Embedded - Microprocessors - KU80386SXTA33 922566-KU80386SXTA33
Manufacturer: Intel Win Source Part Number: 922566-KU80386SXTA33 Series: i386 Operating Temperature Range: 0°C ~ 100°C (TC) Features: Intel386 SX Microprocessor IC series 1 Core, 32-Bit 33MHz 100-PQFP (19x19) Core Processor: Intel386 SX Speed: 33MHz Package: Bag Package: 100-QFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (19x19) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 55 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 922566-KU80386SXTA33
Series: i386
Operating Temperature Range: 0°C ~ 100°C (TC)
Features: Intel386 SX Microprocessor IC series 1 Core, 32-Bit 33MHz 100-PQFP (19x19)
Core Processor: Intel386 SX
Speed: 33MHz
Package: Bag
Package: 100-QFP
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (19x19)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 55
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - KU80386SXTA33 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KU80386SXTA33
Embedded - Microprocessors KU80386SXTA33
IC MPU I386 33MHZ 100QFP

IC MPU I386 33MHZ 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 922566-KU80386SXTA33 KU80386SXTA33
Product Name Embedded - Embedded - Microprocessors - KU80386SXTA33 Embedded - Microprocessors
Package Type QFP; Other; 100-PQFP (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA724JGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details