The KSH2955 is a PNP epitaxial silicon transistor designed for general purpose amplifier and low-speed switching applications. It is available in a D-PAK surface mount package with dimensions of 6.60 mm × 5.34 mm × 2.30 mm. The device has a collector-emitter voltage rating of -60 V, a collector current rating of -10 A, and a collector dissipation of 1.75 W at 25°C. The DC current gain is specified from 5 to 100 at collector currents up to 10 A. The current gain-bandwidth product is 2 MHz minimum at V_CE = -10 V and I_C = -500 mA. The junction temperature ranges from -55°C to 150°C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 876452-KSH2955TM
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 10 A 2MHz 1.75 W Surface Mount D-Pak
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: KSH29
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 876452-KSH2955TM |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSH2955TM |
| Polarity | PNP |