The KSC5042TU is an NPN triple diffused planar silicon transistor in a TO-220 package, designed for high voltage switching applications such as dynamic focus circuits. It has a collector-emitter breakdown voltage of 900 V and a maximum collector current of 100 mA DC or 300 mA pulsed. The device exhibits a typical output capacitance of 2.8 pF and a collector dissipation rating of 10 W at 25°C. The junction temperature ranges from -55°C to 150°C. The part meets the RoHS standard and is packaged in a rail for surface mount assembly.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 876438-KSC5042TU
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 876438-KSC5042TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC5042TU |
| Package Type | SOT3 |