Rochester Electronics Embedded - Embedded - Microcontrollers - KMC908GR4CFA KMC908GR4CFA

Description
Manufacturer: Motorola Win Source Part Number: 922489-KMC908GR4CFA Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 32-LQFP (7x7) Speed: 8MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM Number of I/O: 21 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b SAR Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 922489-KMC908GR4CFA Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 32-LQFP (7x7) Speed: 8MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM Number of I/O: 21 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b SAR Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - KMC908GR4CFA - 922489-KMC908GR4CFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - KMC908GR4CFA
922489-KMC908GR4CFA
Embedded - Embedded - Microcontrollers - KMC908GR4CFA 922489-KMC908GR4CFA
Manufacturer: Motorola Win Source Part Number: 922489-KMC908GR4CFA Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 32-LQFP (7x7) Speed: 8MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM Number of I/O: 21 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b SAR Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Motorola
Win Source Part Number: 922489-KMC908GR4CFA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)
Speed: 8MHz
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM
Number of I/O: 21
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b SAR
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-KMC908GR4CFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-KMC908GR4CFA
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-KMC908GR4CFA
IC MCU 8BIT 4KB FLASH 32LQFP Product overview: KMC908GR4CFA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-KMC908GR4CFA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32LQFP Product overview: KMC908GR4CFA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-KMC908GR4CFA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - KMC908GR4CFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
KMC908GR4CFA
Embedded - Microcontrollers KMC908GR4CFA
IC MCU 8BIT 4KB FLASH 32LQFP

IC MCU 8BIT 4KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 922489-KMC908GR4CFA 685-KMC908GR4CFA KMC908GR4CFA
Product Name Embedded - Embedded - Microcontrollers - KMC908GR4CFA 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz
RAM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167SRLMHABXQLA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers