Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4212IM8TR3 KM4212IM8TR3

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876379-KM4212IM8TR3 Features: Amplifier 2 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876379-KM4212IM8TR3 Features: Amplifier 2 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4212IM8TR3 - 876379-KM4212IM8TR3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4212IM8TR3
876379-KM4212IM8TR3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4212IM8TR3 876379-KM4212IM8TR3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876379-KM4212IM8TR3 Features: Amplifier 2 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 876379-KM4212IM8TR3
Features: Amplifier 2 Circuit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4212IM8TR3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
KM4212IM8TR3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps KM4212IM8TR3
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 876379-KM4212IM8TR3 KM4212IM8TR3
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4212IM8TR3 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Bandwidth 7.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
Audio Amplifier ICs - 7902950P - RS Components, Ltd.
Specs
Standards RoHS
Package Type QFN
Operating Range Speaker
View Details
Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers