Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4100IC8TR3 KM4100IC8TR3

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876377-KM4100IC8TR3 Features: Amplifier 1 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876377-KM4100IC8TR3 Features: Amplifier 1 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4100IC8TR3 - 876377-KM4100IC8TR3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4100IC8TR3
876377-KM4100IC8TR3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4100IC8TR3 876377-KM4100IC8TR3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876377-KM4100IC8TR3 Features: Amplifier 1 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 876377-KM4100IC8TR3
Features: Amplifier 1 Circuit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4100IC8TR3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
KM4100IC8TR3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps KM4100IC8TR3
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 876377-KM4100IC8TR3 KM4100IC8TR3
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4100IC8TR3 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 4.2 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers
Op Amps - 1832034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details