JM80532PH0992M -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
JM80532PH0992M
Description
RISC MPU, 32-BIT
-
Lingto Electronic Limited
Datasheet
Description
RISC MPU, 32-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
JM80532PH0992M |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
ARM
Microprocessor Family
ARM
Supply Voltage
1.14V
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II Pro
Package Type
Other; | 672 TBGA
Clock Speed
667 MHz
View Details
|