Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
ROCHESTER ELECTRONICS
JM4019BBEA -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
JM4019BBEA
Description
CMOS QUAD 2-INPUT AND-OR GATE
Lingto Electronic Limited
Done
Datasheet
Description
CMOS QUAD 2-INPUT AND-OR GATE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
JM4019BBEA
Logic - Gates and Inverters
JM4019BBEA
CMOS QUAD 2-INPUT AND-OR GATE
CMOS QUAD 2-INPUT AND-OR GATE
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Gates
Product Number
JM4019BBEA
Product Name
Logic - Gates and Inverters
Gate Type
NOT; AND
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Gates and Inverters
5402DMQB
Specs
Gate Type
NOT; NOR
View Details
RS Components, Ltd.
Logic Gates
2138995
Specs
Gate Type
AND; AND
Logic Family
AND
Inputs
1
View Details
Micross Components, Inc.
5-Channel 100MHz Transceiver
MYXAF54RHC806/Q
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details
Texas Instruments
Gates and Inverters
5438FM
Specs
Gate Type
NAND; NAND Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
2
suppliers