Rochester Electronics Logic - Flip Flops JM38510/65352B2A

Description
54HCT74 DUAL D-TYPE POSITIVE-EDG
Datasheet
Description
54HCT74 DUAL D-TYPE POSITIVE-EDG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - JM38510/65352B2A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
JM38510/65352B2A
Logic - Flip Flops JM38510/65352B2A
54HCT74 DUAL D-TYPE POSITIVE-EDG

54HCT74 DUAL D-TYPE POSITIVE-EDG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number JM38510/65352B2A
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54LS377LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74HC374DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details