Rochester Electronics Logic - Logic - Gates and Inverters - JM38510/30302BDA JM38510/30302BDA

Description
Manufacturer: Texas Instruments Win Source Part Number: 922389-JM38510/30302 BDA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922389-JM38510/30302 BDA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - JM38510/30302BDA - 922389-JM38510/30302BDA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/30302BDA
922389-JM38510/30302BDA
Logic - Logic - Gates and Inverters - JM38510/30302BDA 922389-JM38510/30302BDA
Manufacturer: Texas Instruments Win Source Part Number: 922389-JM38510/30302 BDA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 922389-JM38510/30302BDA
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - JM38510/30302BDA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
JM38510/30302BDA
Logic - Gates and Inverters JM38510/30302BDA
54LS27 TRIPLE 3-INPUT POSITIVE-N

54LS27 TRIPLE 3-INPUT POSITIVE-N

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 922389-JM38510/30302BDA JM38510/30302BDA
Product Name Logic - Logic - Gates and Inverters - JM38510/30302BDA Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3988-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124DC - 853539-100124DC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers