Rochester Electronics Logic - Logic - Flip Flops - JM38510/30107BEA JM38510/30107BEA

Description
Manufacturer: Texas Instruments Win Source Part Number: 876209-JM38510/30107 BEA Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 876209-JM38510/30107 BEA Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - JM38510/30107BEA
876209-JM38510/30107BEA
Logic - Logic - Flip Flops - JM38510/30107BEA 876209-JM38510/30107BEA
Manufacturer: Texas Instruments Win Source Part Number: 876209-JM38510/30107 BEA Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 876209-JM38510/30107BEA
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Flip Flops - JM38510/30107BEA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
JM38510/30107BEA
Logic - Flip Flops JM38510/30107BEA
54LS175 QUADRUPLE D-TYPE FLIP-FL

54LS175 QUADRUPLE D-TYPE FLIP-FL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 876209-JM38510/30107BEA JM38510/30107BEA
Product Name Logic - Logic - Flip Flops - JM38510/30107BEA Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
Flip Flops - 74ALVC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74ACT174SC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details