Rochester Electronics Logic - Logic - Gates and Inverters - JM38510/07402BDA JM38510/07402BDA

Description
Manufacturer: National Semiconductor Win Source Part Number: 922383-JM38510/07402 BDA Operating Temperature Range: -55°C ~ 125°C Features: - IC 4 Channel - 14-CFP Package: Bulk Package: 14-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-CFP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 922383-JM38510/07402 BDA Operating Temperature Range: -55°C ~ 125°C Features: - IC 4 Channel - 14-CFP Package: Bulk Package: 14-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-CFP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - JM38510/07402BDA - 922383-JM38510/07402BDA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/07402BDA
922383-JM38510/07402BDA
Logic - Logic - Gates and Inverters - JM38510/07402BDA 922383-JM38510/07402BDA
Manufacturer: National Semiconductor Win Source Part Number: 922383-JM38510/07402 BDA Operating Temperature Range: -55°C ~ 125°C Features: - IC 4 Channel - 14-CFP Package: Bulk Package: 14-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-CFP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 922383-JM38510/07402BDA
Operating Temperature Range: -55°C ~ 125°C
Features: - IC 4 Channel - 14-CFP
Package: Bulk
Package: 14-CFlatpack
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-CFP
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 922383-JM38510/07402BDA
Product Name Logic - Logic - Gates and Inverters - JM38510/07402BDA
Package Type 14-CFP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Linear - Amplifiers - Audio - 98-0502TRPBF - Lingto Electronic Limited
Specs
Device Type Audio Amplifiers
View Details
3 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701SBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers
Analog - MTLT1078QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details