JM38510/00203BDA -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
JM38510/00203BDA
Description
FLIP-FLOP, JK, DUAL
-
Lingto Electronic Limited
Datasheet
Description
FLIP-FLOP, JK, DUAL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
JM38510/00203BDA |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Supply Voltage
2V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details