Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752TFUMA1 ISP752TFUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 922149-ISP752TFUMA1 Series: miniPROFET® Operating Temperature Range: -30°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-24 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 922149-ISP752TFUMA1 Series: miniPROFET® Operating Temperature Range: -30°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-24 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752TFUMA1 - ISP752TFUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752TFUMA1
ISP752TFUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752TFUMA1 ISP752TFUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 922149-ISP752TFUMA1 Series: miniPROFET® Operating Temperature Range: -30°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-24 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 922149-ISP752TFUMA1
Series: miniPROFET®
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Mounting: Surface Mount
Supply Voltage: Not Required
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8-24
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ISP752TFUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752TFUMA1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details