Rochester Electronics Linear - Linear - Amplifiers - Special Purpose - ISO122UE4 ISO122UE4

Description
Manufacturer: Burr Brown Win Source Part Number: 922068-ISO122UE4 Features: Isolation IC Data Acquisition 8-SOIC Package: 28-SOIC (0.295", 7.50mm Width), 8 Leads Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 922068-ISO122UE4 Features: Isolation IC Data Acquisition 8-SOIC Package: 28-SOIC (0.295", 7.50mm Width), 8 Leads Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - ISO122UE4 - 922068-ISO122UE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - ISO122UE4
922068-ISO122UE4
Linear - Linear - Amplifiers - Special Purpose - ISO122UE4 922068-ISO122UE4
Manufacturer: Burr Brown Win Source Part Number: 922068-ISO122UE4 Features: Isolation IC Data Acquisition 8-SOIC Package: 28-SOIC (0.295", 7.50mm Width), 8 Leads Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Burr Brown
Win Source Part Number: 922068-ISO122UE4
Features: Isolation IC Data Acquisition 8-SOIC
Package: 28-SOIC (0.295", 7.50mm Width), 8 Leads
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - ISO122UE4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
ISO122UE4
Linear - Amplifiers - Special Purpose ISO122UE4
ISO122 - 10 V-INPUT ISOLATED AMP

ISO122 - 10 V-INPUT ISOLATED AMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 922068-ISO122UE4 ISO122UE4
Product Name Linear - Linear - Amplifiers - Special Purpose - ISO122UE4 Linear - Amplifiers - Special Purpose
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers