Rochester Electronics PMIC - PMIC - Gate Drivers - ISL89168FRTAZ ISL89168FRTAZ

Description
Manufacturer: Intersil Win Source Part Number: 875849-ISL89168FRTAZ Features: Gate Driver IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875849-ISL89168FRTAZ Features: Gate Driver IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL89168FRTAZ - 875849-ISL89168FRTAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL89168FRTAZ
875849-ISL89168FRTAZ
PMIC - PMIC - Gate Drivers - ISL89168FRTAZ 875849-ISL89168FRTAZ
Manufacturer: Intersil Win Source Part Number: 875849-ISL89168FRTAZ Features: Gate Driver IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 875849-ISL89168FRTAZ
Features: Gate Driver IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 875849-ISL89168FRTAZ
Product Name PMIC - PMIC - Gate Drivers - ISL89168FRTAZ
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330H-A00221-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 74AHCT2G125DP-Q10H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details