Manufacturer: Intersil
Win Source Part Number: 875837-ISL8845AABZ
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 9V ~ 30V
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
ISL8845A - SINGLE-ENDED CURRENT
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875837-ISL8845AABZ | ISL8845AABZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8845AABZ | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; 8-SOIC |