Rochester Electronics PMIC - PMIC - Supervisors - ISL88013IH526Z-TK ISL88013IH526Z-TK

Description
Manufacturer: Intersil Win Source Part Number: 875833-ISL88013IH526 Z-TK Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull Channel 5-SOT Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-SOT Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875833-ISL88013IH526 Z-TK Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull Channel 5-SOT Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-SOT Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ISL88013IH526Z-TK - 875833-ISL88013IH526Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL88013IH526Z-TK
875833-ISL88013IH526Z-TK
PMIC - PMIC - Supervisors - ISL88013IH526Z-TK 875833-ISL88013IH526Z-TK
Manufacturer: Intersil Win Source Part Number: 875833-ISL88013IH526 Z-TK Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull Channel 5-SOT Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-SOT Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 875833-ISL88013IH526Z-TK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain, Push-Pull Channel 5-SOT
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 5-SOT
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Supervisors - ISL88013IH526Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL88013IH526Z-TK
PMIC - Supervisors ISL88013IH526Z-TK
POWER SUPPLY MANAGEMENT CIRCUIT,

POWER SUPPLY MANAGEMENT CIRCUIT,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 875833-ISL88013IH526Z-TK ISL88013IH526Z-TK
Product Name PMIC - PMIC - Supervisors - ISL88013IH526Z-TK PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9210726 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details