ISL83220EIA -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
ISL83220EIA
Description
LINE TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE TRANSCEIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
ISL83220EIA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL83220EIA |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details