Rochester Electronics PMIC - PMIC - Gate Drivers - ISL6613AEIBZ ISL6613AEIBZ

Description
Manufacturer: Intersil Win Source Part Number: 875749-ISL6613AEIBZ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875749-ISL6613AEIBZ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6613AEIBZ - 875749-ISL6613AEIBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6613AEIBZ
875749-ISL6613AEIBZ
PMIC - PMIC - Gate Drivers - ISL6613AEIBZ 875749-ISL6613AEIBZ
Manufacturer: Intersil Win Source Part Number: 875749-ISL6613AEIBZ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 875749-ISL6613AEIBZ
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 875749-ISL6613AEIBZ
Product Name PMIC - PMIC - Gate Drivers - ISL6613AEIBZ
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
LED Drivers - A6268KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details
Gate Drivers - 448-1EDL8011XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 1 amps
View Details
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details