Rochester Electronics PMIC - PMIC - Hot Swap Controllers - ISL6151CBZA ISL6151CBZA

Description
Manufacturer: Intersil Win Source Part Number: 875698-ISL6151CBZA Series: IntelliTrip™ Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875698-ISL6151CBZA Series: IntelliTrip™ Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6151CBZA - 875698-ISL6151CBZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6151CBZA
875698-ISL6151CBZA
PMIC - PMIC - Hot Swap Controllers - ISL6151CBZA 875698-ISL6151CBZA
Manufacturer: Intersil Win Source Part Number: 875698-ISL6151CBZA Series: IntelliTrip™ Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 875698-ISL6151CBZA
Series: IntelliTrip™
Operating Temperature Range: 0°C ~ 70°C
Features: Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 875698-ISL6151CBZA
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6151CBZA
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type SOT-223
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details