Manufacturer: Intersil
Win Source Part Number: 875689-ISL60002DIH31
Series: *
Features: Voltage Reference IC V
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 172
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC VREF SERIES 1.024V SOT23-3
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 875689-ISL60002DIH310Z | ISL60002DIH310Z |
| Product Name | PMIC - PMIC - Voltage Reference - ISL60002DIH310Z | PMIC - Voltage Reference |
| Package Type | Other; Bulk |