Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5961IA ISL5961IA

Description
Manufacturer: Intersil Win Source Part Number: 875684-ISL5961IA Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875684-ISL5961IA Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5961IA
875684-ISL5961IA
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5961IA 875684-ISL5961IA
Manufacturer: Intersil Win Source Part Number: 875684-ISL5961IA Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 875684-ISL5961IA
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 1 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ISL5961IA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ISL5961IA
Data Acquisition - Digital to Analog Converters (DAC) ISL5961IA
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 875684-ISL5961IA ISL5961IA
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5961IA Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKDR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1922583 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8871903MYA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details