Manufacturer: Intersil
Win Source Part Number: 875683-ISL59440IAZ-T
Package: Bulk
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.33.0001
VIDEO MULTIPLEXER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 875683-ISL59440IAZ-T13 | ISL59440IAZ-T13 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - ISL59440IAZ-T13 | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOP; QSOP; 16-QSOP |