Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22424WFR16Z ISL22424WFR16Z

Description
Manufacturer: Intersil Win Source Part Number: 921807-ISL22424WFR16 Z Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm Circuit 256 Taps SPI Interface 16-QFN (4x4) Package: Bulk Package: 16-TFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 921807-ISL22424WFR16 Z Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm Circuit 256 Taps SPI Interface 16-QFN (4x4) Package: Bulk Package: 16-TFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22424WFR16Z - 921807-ISL22424WFR16Z - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22424WFR16Z
921807-ISL22424WFR16Z
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22424WFR16Z 921807-ISL22424WFR16Z
Manufacturer: Intersil Win Source Part Number: 921807-ISL22424WFR16 Z Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm Circuit 256 Taps SPI Interface 16-QFN (4x4) Package: Bulk Package: 16-TFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 921807-ISL22424WFR16Z
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm Circuit 256 Taps SPI Interface 16-QFN (4x4)
Package: Bulk
Package: 16-TFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22424WFR16Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22424WFR16Z
Data Acquisition - Digital Potentiometers ISL22424WFR16Z
DIGITAL POTENTIOMETER, 2 FUNC, 1

DIGITAL POTENTIOMETER, 2 FUNC, 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 921807-ISL22424WFR16Z ISL22424WFR16Z
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22424WFR16Z Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometer Knobs - 107865 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details