Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22419UFU8Z-TK ISL22419UFU8Z-TK

Description
Manufacturer: Intersil Win Source Part Number: 875553-ISL22419UFU8Z -TK Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875553-ISL22419UFU8Z -TK Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22419UFU8Z-TK
875553-ISL22419UFU8Z-TK
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22419UFU8Z-TK 875553-ISL22419UFU8Z-TK
Manufacturer: Intersil Win Source Part Number: 875553-ISL22419UFU8Z -TK Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 875553-ISL22419UFU8Z-TK
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22419UFU8Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22419UFU8Z-TK
Data Acquisition - Digital Potentiometers ISL22419UFU8Z-TK
DIGIPOT, 128 PSTN

DIGIPOT, 128 PSTN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 875553-ISL22419UFU8Z-TK ISL22419UFU8Z-TK
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22419UFU8Z-TK Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Data Acquisition - Digital Potentiometers - AD5220BRM50-REEL - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details