Rochester Electronics PMIC - PMIC - Voltage Reference - ISL21060CFH620Z-TK ISL21060CFH620Z-TK

Description
Manufacturer: Intersil Win Source Part Number: 875545-ISL21060CFH62 0Z-TK Series: FGA™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.048V V ±0.12% 10 mA 6-SOT Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-SOT ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875545-ISL21060CFH62 0Z-TK Series: FGA™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.048V V ±0.12% 10 mA 6-SOT Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-SOT ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ISL21060CFH620Z-TK - 875545-ISL21060CFH620Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21060CFH620Z-TK
875545-ISL21060CFH620Z-TK
PMIC - PMIC - Voltage Reference - ISL21060CFH620Z-TK 875545-ISL21060CFH620Z-TK
Manufacturer: Intersil Win Source Part Number: 875545-ISL21060CFH62 0Z-TK Series: FGA™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.048V V ±0.12% 10 mA 6-SOT Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-SOT ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 875545-ISL21060CFH620Z-TK
Series: FGA™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.048V V ±0.12% 10 mA 6-SOT
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-SOT
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - ISL21060CFH620Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21060CFH620Z-TK
PMIC - Voltage Reference ISL21060CFH620Z-TK
IC VREF SERIES 0.12% SOT23-6

IC VREF SERIES 0.12% SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 875545-ISL21060CFH620Z-TK ISL21060CFH620Z-TK
Product Name PMIC - PMIC - Voltage Reference - ISL21060CFH620Z-TK PMIC - Voltage Reference
Package Type SOT23; Other; 6-SOT
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385PWE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
5 suppliers
PMIC - Voltage Reference - ISL21007BFB820Z-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details