ISL1532IVEZ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
ISL1532IVEZ
Description
DUAL CH DSL LINE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
DUAL CH DSL LINE DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
ISL1532IVEZ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL1532IVEZ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
17700 to 21200 MHz
View Details
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details