Manufacturer: Renesas Electronics America
Win Source Part Number: 921788-ISL12058IRTZ-
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-WDFN Exposed Pad
Package: Bulk
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL12058
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (3x3)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REAL TIME CLOCK, VOLATILE, CMOS,
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 921788-ISL12058IRTZ-T | ISL12058IRTZ-T |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12058IRTZ-T | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock |