Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - ISL12028IB27Z-T ISL12028IB27Z-T

Description
Manufacturer: Intersil Win Source Part Number: 875537-ISL12028IB27Z -T Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875537-ISL12028IB27Z -T Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - ISL12028IB27Z-T
875537-ISL12028IB27Z-T
Clock/Timing - Clock/Timing - Real Time Clocks - ISL12028IB27Z-T 875537-ISL12028IB27Z-T
Manufacturer: Intersil Win Source Part Number: 875537-ISL12028IB27Z -T Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 875537-ISL12028IB27Z-T
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Real Time Clocks - ISL12028IB27Z-T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
ISL12028IB27Z-T
Clock/Timing - Real Time Clocks ISL12028IB27Z-T
RTC, VOLATILE

RTC, VOLATILE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 875537-ISL12028IB27Z-T ISL12028IB27Z-T
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - ISL12028IB27Z-T Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CD54HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HCT4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers