ISL12028AIB27Z -- CLOCK/TIMING - REAL TIME CLOCKS
Rochester Electronics
Clock/Timing - Real Time Clocks
ISL12028AIB27Z
Description
RTC, VOLATILE
-
Lingto Electronic Limited
Datasheet
Description
RTC, VOLATILE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
ISL12028AIB27Z |
|
Product Name
|
Clock/Timing - Real Time Clocks |
|
Device Type
|
Real Time Clock
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
167 MHz
View Details
Device Type
Real Time Clock; Clock Driver
Package Type
SOP; SOP
Operating Temperature
-40 C (-40 F)
View Details
Device Type
Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Device Type
RTC; Real Time Clock
Package Type
SON
Supply Voltage
1.2 to 5.5 volts
View Details