ISL12027IBAZ -- CLOCK/TIMING - REAL TIME CLOCKS
Rochester Electronics
Clock/Timing - Real Time Clocks
ISL12027IBAZ
Description
RTC, NON-VOLATILE
-
Lingto Electronic Limited
Datasheet
Description
RTC, NON-VOLATILE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
ISL12027IBAZ |
|
Product Name
|
Clock/Timing - Real Time Clocks |
|
Device Type
|
Real Time Clock
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
400 MHz
View Details
Device Type
Clock Driver
Bus Interface
TTL; TTL
Package Type
SOIC,SSOP
View Details
4 suppliers
Device Type
RTC; Real Time Clock
Package Type
SON
Supply Voltage
1.2 to 5.5 volts
View Details