Rochester Electronics Interface - UARTs (Universal Asynchronous Receiver Transmitter) IS82C55A-596

Description
PROGRAMMABLE PERIPH. INTERFACE
Datasheet
Description
PROGRAMMABLE PERIPH. INTERFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - IS82C55A-596 - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
IS82C55A-596
Interface - UARTs (Universal Asynchronous Receiver Transmitter) IS82C55A-596
PROGRAMMABLE PERIPH. INTERFACE

PROGRAMMABLE PERIPH. INTERFACE

Supplier's Site Datasheet
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - IS82C55A-596 - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
IS82C55A-596
Interface - UARTs (Universal Asynchronous Receiver Transmitter) IS82C55A-596
82C55 - CMOS PROGRAMMABLE PERIPH

82C55 - CMOS PROGRAMMABLE PERIPH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number IS82C55A-596
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Modems - ICs and Modules - SI2434-C-FSR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details