Rochester Electronics Embedded - Embedded - Microprocessors - IS80C88 IS80C88

Description
Manufacturer: Harris Corporation Win Source Part Number: 921752-IS80C88 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 921752-IS80C88 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IS80C88 - 921752-IS80C88 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IS80C88
921752-IS80C88
Embedded - Embedded - Microprocessors - IS80C88 921752-IS80C88
Manufacturer: Harris Corporation Win Source Part Number: 921752-IS80C88 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Harris Corporation
Win Source Part Number: 921752-IS80C88
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - IS80C88 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IS80C88
Embedded - Microprocessors IS80C88
80C88- MICROPROCESSOR, 8/16 BIT,

80C88- MICROPROCESSOR, 8/16 BIT,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 921752-IS80C88 IS80C88
Product Name Embedded - Embedded - Microprocessors - IS80C88 Embedded - Microprocessors
Microprocessor Family 80C88
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC405GP-3BC200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Microprocessors - PCX745BVZFU300LE - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC
Package Type BGA; Other; 255-BBGA Exposed Pad
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details