Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-105MHTR IRSM807-105MHTR

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875304-IRSM807-105MH TR Series: µIPM™ Operating Temperature Range: 150°C (TJ) Features: Half Bridge Driver AC Motors UMOS 31-PQFN (8x9) Package: Bulk Package: 31-PowerVQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (8x9) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875304-IRSM807-105MH TR Series: µIPM™ Operating Temperature Range: 150°C (TJ) Features: Half Bridge Driver AC Motors UMOS 31-PQFN (8x9) Package: Bulk Package: 31-PowerVQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (8x9) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-105MHTR - 875304-IRSM807-105MHTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-105MHTR
875304-IRSM807-105MHTR
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-105MHTR 875304-IRSM807-105MHTR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875304-IRSM807-105MH TR Series: µIPM™ Operating Temperature Range: 150°C (TJ) Features: Half Bridge Driver AC Motors UMOS 31-PQFN (8x9) Package: Bulk Package: 31-PowerVQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (8x9) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875304-IRSM807-105MHTR
Series: µIPM™
Operating Temperature Range: 150°C (TJ)
Features: Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
Package: Bulk
Package: 31-PowerVQFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 31-PQFN (8x9)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 875304-IRSM807-105MHTR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-105MHTR
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6276ELWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details