Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-065PA IRSM515-065PA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875301-IRSM515-065PA Series: µIPM™-DIP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors UMOS 23-SOP Package: Bulk Package: 32-PowerSMD Module, 23 Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 23-SOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875301-IRSM515-065PA Series: µIPM™-DIP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors UMOS 23-SOP Package: Bulk Package: 32-PowerSMD Module, 23 Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 23-SOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-065PA - 875301-IRSM515-065PA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-065PA
875301-IRSM515-065PA
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-065PA 875301-IRSM515-065PA
Manufacturer: Infineon Technologies Win Source Part Number: 875301-IRSM515-065PA Series: µIPM™-DIP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors UMOS 23-SOP Package: Bulk Package: 32-PowerSMD Module, 23 Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 23-SOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 875301-IRSM515-065PA
Series: µIPM™-DIP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors UMOS 23-SOP
Package: Bulk
Package: 32-PowerSMD Module, 23 Leads
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 23-SOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 875301-IRSM515-065PA
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-065PA
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6260KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.3500 amps
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD12804-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCDB800RSLT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details